Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858808-A1122LUA-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: 3-SSIP
Package: Bulk
Mounting: Through Hole
Family Name: A1122
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1531, A1122LUA-T-ND
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 858808-A1122LUA-T | A1122LUA-T | A1122LUA-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1122LUA-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |