onsemi Image Sensors, Camera - AR0331SRSC00SUCA0-DRBR AR0331SRSC00SUCA0-DRBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 759339-AR0331SRSC00S UCA0-DRBR Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 759339-AR0331SRSC00S UCA0-DRBR Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0331SRSC00SUCA0-DRBR - AR0331SRSC00SUCA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0331SRSC00SUCA0-DRBR
AR0331SRSC00SUCA0-DRBR
Image Sensors, Camera - AR0331SRSC00SUCA0-DRBR AR0331SRSC00SUCA0-DRBR
Manufacturer: ON Semiconductor Win Source Part Number: 759339-AR0331SRSC00S UCA0-DRBR Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 759339-AR0331SRSC00SUCA0-DRBR
Categories: Sensors, Transducers
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,400
MSL Level: 4 (72 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR0331SRSC00SUCA0-DRBR
Product Name Image Sensors, Camera - AR0331SRSC00SUCA0-DRBR
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16010-1106 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details