IMAGE SENSOR, 3UM X 3UM, IGBA-63; Active Pixel Size:1280 x 800; Pixel Size (H x W):3µm x 3µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 30AC9130 |
| Product Name | Image Sensor, 3Um X 3Um, Igba-63; Active Pixel Size Onsemi |
| Standards and Certifications | RoHS |