onsemi Image Sensors, Camera - AR0134CSSM25SUEA0-DRBR1 AR0134CSSM25SUEA0-DRBR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 768776-AR0134CSSM25S UEA0-DRBR1 Type: CMOS Operating Temperature Range: -30°C ~ 70°C Operating Supply Voltage: 1.8 V ~ 2.8 V Family Name: AR0134CS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 54 Categories: Sensors, Transducers Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 768776-AR0134CSSM25S UEA0-DRBR1 Type: CMOS Operating Temperature Range: -30°C ~ 70°C Operating Supply Voltage: 1.8 V ~ 2.8 V Family Name: AR0134CS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 54 Categories: Sensors, Transducers Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0134CSSM25SUEA0-DRBR1 - AR0134CSSM25SUEA0-DRBR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0134CSSM25SUEA0-DRBR1
AR0134CSSM25SUEA0-DRBR1
Image Sensors, Camera - AR0134CSSM25SUEA0-DRBR1 AR0134CSSM25SUEA0-DRBR1
Manufacturer: ON Semiconductor Win Source Part Number: 768776-AR0134CSSM25S UEA0-DRBR1 Type: CMOS Operating Temperature Range: -30°C ~ 70°C Operating Supply Voltage: 1.8 V ~ 2.8 V Family Name: AR0134CS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 54 Categories: Sensors, Transducers Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 768776-AR0134CSSM25SUEA0-DRBR1
Type: CMOS
Operating Temperature Range: -30°C ~ 70°C
Operating Supply Voltage: 1.8 V ~ 2.8 V
Family Name: AR0134CS
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 54
Categories: Sensors, Transducers
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.2 MP 1/3 GS CIS

Image Sensors 1.2 MP 1/3 GS CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0134CSSM25SUEA0-DRBR1 AR0134CSSM25SUEA0-DRBR1
Product Name Image Sensors, Camera - AR0134CSSM25SUEA0-DRBR1 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S13241-1108S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 250
Pixel Size 12 µm (0.4724 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details