onsemi Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi AR0132AT6R00XPEA0-DRBR

Description
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:-; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:-; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi - 30AC9040 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi
30AC9040
Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi 30AC9040
IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:-; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

IMAGE SENSOR, 3.75UM X 3.75UM, IGBA-63; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:-; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9040
Product Name Image Sensor, 3.75Um X 3.75Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 2333517 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-5
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details