onsemi Image Sensors, Camera - AR0132AT6C00XPEA0-DPBR AR0132AT6C00XPEA0-DPBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 861768-AR0132AT6C00X PEA0-DPBR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9) Package: 63-LBGA Package: Tray Family Name: AR0132 Categories: Sensors Case / Package: 63-iBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0132AT6C00XPEA0-DP BR-ND, AR0132AT6C00XPEA0-DP BROS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 861768-AR0132AT6C00X PEA0-DPBR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9) Package: 63-LBGA Package: Tray Family Name: AR0132 Categories: Sensors Case / Package: 63-iBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0132AT6C00XPEA0-DP BR-ND, AR0132AT6C00XPEA0-DP BROS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0132AT6C00XPEA0-DPBR - AR0132AT6C00XPEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0132AT6C00XPEA0-DPBR
AR0132AT6C00XPEA0-DPBR
Image Sensors, Camera - AR0132AT6C00XPEA0-DPBR AR0132AT6C00XPEA0-DPBR
Manufacturer: ON Semiconductor Win Source Part Number: 861768-AR0132AT6C00X PEA0-DPBR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9) Package: 63-LBGA Package: Tray Family Name: AR0132 Categories: Sensors Case / Package: 63-iBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0132AT6C00XPEA0-DP BR-ND, AR0132AT6C00XPEA0-DP BROS

Manufacturer: ON Semiconductor
Win Source Part Number: 861768-AR0132AT6C00XPEA0-DPBR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Package: 63-LBGA
Package: Tray
Family Name: AR0132
Categories: Sensors
Case / Package: 63-iBGA (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AR0132AT6C00XPEA0-DPBR-ND, AR0132AT6C00XPEA0-DPBROS

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1MP, Auto grade

Image Sensors 1MP, Auto grade

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0132AT6C00XPEA0-DPBR AR0132AT6C00XPEA0-DPBR
Product Name Image Sensors, Camera - AR0132AT6C00XPEA0-DPBR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Time Delay Integration Line Scan Sensor - CCD525 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 2048
Vertical Pixels 96
View Details