onsemi Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi AR0130CSSM00SPCA0-DRBR1

Description
IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi - 30AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi
30AC9011
Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi 30AC9011
IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, MONO, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:45; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9011
Product Name Image Sensor, Mono, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 32 volts
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Line sensors, For spectrophotometry - S3901-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details