onsemi Image Sensors, Camera - AR0130CSSC00SPCA0 AR0130CSSC00SPCA0

Description
Manufacturer: ON Semiconductor Win Source Part Number: 199277-AR0130CSSC00S PCA0 Type: CMOS Family Name: AR0130CSSC00SPCA0 Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 199277-AR0130CSSC00S PCA0 Type: CMOS Family Name: AR0130CSSC00SPCA0 Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0130CSSC00SPCA0 - AR0130CSSC00SPCA0 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0130CSSC00SPCA0
AR0130CSSC00SPCA0
Image Sensors, Camera - AR0130CSSC00SPCA0 AR0130CSSC00SPCA0
Manufacturer: ON Semiconductor Win Source Part Number: 199277-AR0130CSSC00S PCA0 Type: CMOS Family Name: AR0130CSSC00SPCA0 Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 199277-AR0130CSSC00SPCA0
Type: CMOS
Family Name: AR0130CSSC00SPCA0
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 45
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 2.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR0130CSSC00SPCA0
Product Name Image Sensors, Camera - AR0130CSSC00SPCA0
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14650-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details