onsemi Image Sensors, Camera - AR0130CSSC00SPCA0-DRBR AR0130CSSC00SPCA0-DRBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 758816-AR0130CSSC00S PCA0-DRBR Packaging: Tray Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Supplier Device Package: 48-iLCC Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 48-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.7V ~ 1.95V, 2.5V ~ 3.1V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 758816-AR0130CSSC00S PCA0-DRBR Packaging: Tray Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Supplier Device Package: 48-iLCC Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 48-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.7V ~ 1.95V, 2.5V ~ 3.1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0130CSSC00SPCA0-DRBR - AR0130CSSC00SPCA0-DRBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0130CSSC00SPCA0-DRBR
AR0130CSSC00SPCA0-DRBR
Image Sensors, Camera - AR0130CSSC00SPCA0-DRBR AR0130CSSC00SPCA0-DRBR
Manufacturer: ON Semiconductor Win Source Part Number: 758816-AR0130CSSC00S PCA0-DRBR Packaging: Tray Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Supplier Device Package: 48-iLCC Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 48-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.7V ~ 1.95V, 2.5V ~ 3.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 758816-AR0130CSSC00SPCA0-DRBR
Packaging: Tray
Type: CMOS
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 45
Categories: Sensors, Transducers
Supplier Device Package: 48-iLCC
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 48-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,400
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.7V ~ 1.95V, 2.5V ~ 3.1V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR0130CSSC00SPCA0-DRBR
Product Name Image Sensors, Camera - AR0130CSSC00SPCA0-DRBR
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14660-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details