onsemi Image Sensors, Camera - AR0130CSSC00SPBA0-DR1 AR0130CSSC00SPBA0-DR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018403-AR0130CSSC00 SPBA0-DR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.8 V to 13 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018403-AR0130CSSC00 SPBA0-DR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.8 V to 13 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0130CSSC00SPBA0-DR1 - AR0130CSSC00SPBA0-DR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0130CSSC00SPBA0-DR1
AR0130CSSC00SPBA0-DR1
Image Sensors, Camera - AR0130CSSC00SPBA0-DR1 AR0130CSSC00SPBA0-DR1
Manufacturer: ON Semiconductor Win Source Part Number: 1018403-AR0130CSSC00 SPBA0-DR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 45 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.8 V to 13 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1018403-AR0130CSSC00SPBA0-DR1
Type: CMOS
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 45
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 2.8 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.2 MP 1/3 CIS

Image Sensors 1.2 MP 1/3 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0130CSSC00SPBA0-DR1 AR0130CSSC00SPBA0-DR1
Product Name Image Sensors, Camera - AR0130CSSC00SPBA0-DR1 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C9405CC - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 500 to 1100 nm (5000 to 11000 Å)
View Details
VeriSens® ID-100 Series Vision Sensor - 16mm Lens, White Illumination - VS ID100M03W16RP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details