onsemi Image Sensors, Camera - AR0130CSSC00SPBA0-DR AR0130CSSC00SPBA0-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 847719-AR0130CSSC00S PBA0-DR Series: Automotive, AEC-Q100 Features: Image Sensor Package: Tray Family Name: AR0130 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0130CSSC00SPBA0-DR -ND, AR0130CSSC00SPBA0-DR OS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 847719-AR0130CSSC00S PBA0-DR Series: Automotive, AEC-Q100 Features: Image Sensor Package: Tray Family Name: AR0130 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0130CSSC00SPBA0-DR -ND, AR0130CSSC00SPBA0-DR OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0130CSSC00SPBA0-DR - AR0130CSSC00SPBA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0130CSSC00SPBA0-DR
AR0130CSSC00SPBA0-DR
Image Sensors, Camera - AR0130CSSC00SPBA0-DR AR0130CSSC00SPBA0-DR
Manufacturer: ON Semiconductor Win Source Part Number: 847719-AR0130CSSC00S PBA0-DR Series: Automotive, AEC-Q100 Features: Image Sensor Package: Tray Family Name: AR0130 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AR0130CSSC00SPBA0-DR -ND, AR0130CSSC00SPBA0-DR OS

Manufacturer: ON Semiconductor
Win Source Part Number: 847719-AR0130CSSC00SPBA0-DR
Series: Automotive, AEC-Q100
Features: Image Sensor
Package: Tray
Family Name: AR0130
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AR0130CSSC00SPBA0-DR-ND, AR0130CSSC00SPBA0-DROS

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 1.2 MP 1/3 CIS

Image Sensors 1.2 MP 1/3 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0130CSSC00SPBA0-DR AR0130CSSC00SPBA0-DR
Product Name Image Sensors, Camera - AR0130CSSC00SPBA0-DR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S7030-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details