onsemi Embedded Processors and Controllers - AP1300CSSL00SMGA0-DR AP1300CSSL00SMGA0-DR

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045278-AP1300CSSL00 SMGA0-DR Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045278-AP1300CSSL00 SMGA0-DR Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - AP1300CSSL00SMGA0-DR - 1045278-AP1300CSSL00SMGA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - AP1300CSSL00SMGA0-DR
1045278-AP1300CSSL00SMGA0-DR
Embedded Processors and Controllers - AP1300CSSL00SMGA0-DR 1045278-AP1300CSSL00SMGA0-DR
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045278-AP1300CSSL00 SMGA0-DR Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045278-AP1300CSSL00SMGA0-DR
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1045278-AP1300CSSL00SMGA0-DR
Product Name Embedded Processors and Controllers - AP1300CSSL00SMGA0-DR
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details