onsemi Linear - Linear - Video Processing - AP0100CS2L00SUGA0-DR AP0100CS2L00SUGA0-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911500-AP0100CS2L00S UGA0-DR Series: * Features: Video IC Package Package: Tray Family Name: AP0100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911500-AP0100CS2L00S UGA0-DR Series: * Features: Video IC Package Package: Tray Family Name: AP0100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - AP0100CS2L00SUGA0-DR - 911500-AP0100CS2L00SUGA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - AP0100CS2L00SUGA0-DR
911500-AP0100CS2L00SUGA0-DR
Linear - Linear - Video Processing - AP0100CS2L00SUGA0-DR 911500-AP0100CS2L00SUGA0-DR
Manufacturer: ON Semiconductor Win Source Part Number: 911500-AP0100CS2L00S UGA0-DR Series: * Features: Video IC Package Package: Tray Family Name: AP0100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 911500-AP0100CS2L00SUGA0-DR
Series: *
Features: Video IC Package
Package: Tray
Family Name: AP0100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Video Processing - AP0100CS2L00SUGA0-DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
AP0100CS2L00SUGA0-DR
Video Processing AP0100CS2L00SUGA0-DR
Video Processor IC NTSC, PAL 100-VFBGA (7x7) Package

Video Processor IC NTSC, PAL 100-VFBGA (7x7) Package

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
AP0100CS2L00SUGA0-DR
Integrated Circuits (ICs) - Linear - Video Processing AP0100CS2L00SUGA0-DR
IMAGE SENSOR

IMAGE SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 911500-AP0100CS2L00SUGA0-DR AP0100CS2L00SUGA0-DR AP0100CS2L00SUGA0-DR
Product Name Linear - Linear - Video Processing - AP0100CS2L00SUGA0-DR Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - 1260263-SI2168-C55-GM - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Interface I2C; I²C, Serial
View Details
5 suppliers
Graphics Controllers - 2067878 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - BH76816FVM-TR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Supply Voltage 2.5 to 3.45 volts
View Details
4 suppliers