onsemi Integrated Circuits (ICs) - Linear - Video Processing AP0100AT2L00XUGA0-DR1

Description
Win Source Part Number: 1381410-AP0100AT2L00 XUGA0-DR1 Category: Integrated Circuits (ICs)>Linear>Video Processing Series: Automotive, AEC-Q100 Package: Tray Applications: Professional Video Standard Package: 260 pcs Function: Processor Standards: NTSC, PAL Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (7x7) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: AP0100 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381410-AP0100AT2L00 XUGA0-DR1 Category: Integrated Circuits (ICs)>Linear>Video Processing Series: Automotive, AEC-Q100 Package: Tray Applications: Professional Video Standard Package: 260 pcs Function: Processor Standards: NTSC, PAL Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (7x7) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: AP0100 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1381410-AP0100AT2L00XUGA0-DR1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1381410-AP0100AT2L00XUGA0-DR1
Integrated Circuits (ICs) - Linear - Video Processing 1381410-AP0100AT2L00XUGA0-DR1
Win Source Part Number: 1381410-AP0100AT2L00 XUGA0-DR1 Category: Integrated Circuits (ICs)>Linear>Video Processing Series: Automotive, AEC-Q100 Package: Tray Applications: Professional Video Standard Package: 260 pcs Function: Processor Standards: NTSC, PAL Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (7x7) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: AP0100 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381410-AP0100AT2L00XUGA0-DR1
Category: Integrated Circuits (ICs)>Linear>Video Processing
Series: Automotive, AEC-Q100
Package: Tray
Applications: Professional Video
Standard Package: 260 pcs
Function: Processor
Standards: NTSC, PAL
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: AP0100
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
AP0100AT2L00XUGA0-DR1
Integrated Circuits (ICs) - Linear - Video Processing AP0100AT2L00XUGA0-DR1
IMAGE SENSOR

IMAGE SENSOR

Supplier's Site
Video Processing - AP0100AT2L00XUGA0-DR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
AP0100AT2L00XUGA0-DR1
Video Processing AP0100AT2L00XUGA0-DR1
Video Processor IC NTSC, PAL 100-VFBGA (7x7) Package

Video Processor IC NTSC, PAL 100-VFBGA (7x7) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1381410-AP0100AT2L00XUGA0-DR1 AP0100AT2L00XUGA0-DR1 AP0100AT2L00XUGA0-DR1
Product Name Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Package/Case 100-VFBGA 100-VFBGA 100-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-5383-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Integrated Circuits (ICs) -Linear- Video Processing -  - Win Source Electronics
Specs
Package/Case 40-VFQFN Exposed Pad
View Details
5 suppliers