onsemi Interface Transceiver IC AMIS49587C5871RG

Description
Power Line Communication Modem 1TX 1RX 2.4KBd 28-Pin PLCC T/R Product overview: AMIS49587C5871RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS49587C5871RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Line Communication Modem 1TX 1RX 2.4KBd 28-Pin PLCC T/R Product overview: AMIS49587C5871RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS49587C5871RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
722-AMIS49587C5871RG
Interface Transceiver IC 722-AMIS49587C5871RG
Power Line Communication Modem 1TX 1RX 2.4KBd 28-Pin PLCC T/R Product overview: AMIS49587C5871RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS49587C5871RG can be used for catalog matching and distributor lookup.

Power Line Communication Modem 1TX 1RX 2.4KBd 28-Pin PLCC T/R Product overview: AMIS49587C5871RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS49587C5871RG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Modems - ICs and Modules - AMIS49587C5871RG - 860964-AMIS49587C5871RG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - AMIS49587C5871RG
860964-AMIS49587C5871RG
Interface - Interface - Modems - ICs and Modules - AMIS49587C5871RG 860964-AMIS49587C5871RG
Manufacturer: ON Semiconductor Win Source Part Number: 860964-AMIS49587C587 1RG Features: Selectable Modem - 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: AMIS49587 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 860964-AMIS49587C5871RG
Features: Selectable Modem - 28-PLCC (11.51x11.51)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Family Name: AMIS49587
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Modems - ICs and Modules - AMIS49587C5871RG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
AMIS49587C5871RG
Modems - ICs and Modules AMIS49587C5871RG
Selectable Modem 28-PLCC (11.51x11.51)

Selectable Modem 28-PLCC (11.51x11.51)

Buy Now
Interface - Modems - ICs and Modules - AMIS49587C5871RG - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
AMIS49587C5871RG
Interface - Modems - ICs and Modules AMIS49587C5871RG
IC MODEM PLC 50/60MHZ 28PLCC

IC MODEM PLC 50/60MHZ 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - AMIS49587C5871RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
AMIS49587C5871RG
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules AMIS49587C5871RG
IC MODEM PLC 50/60MHZ 28PLCC

IC MODEM PLC 50/60MHZ 28PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-AMIS49587C5871RG 860964-AMIS49587C5871RG AMIS49587C5871RG AMIS49587C5871RG AMIS49587C5871RG
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - AMIS49587C5871RG Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Data Rate 2.4 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX2401C - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details