Power Line Communication Modem 1TX 1RX 2.4KBd 28-Pin PLCC Tube Product overview: AMIS49587C5871G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS49587C5871G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1144468-AMIS49587C58
Packaging: Tube
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Baud Rates: Selectable
Family Name: AMIS49587
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MODEM PLC 50/60MHZ 28PLCC
Selectable Modem 28-PLCC (11.51x11.51)
IC MODEM PLC 50/60MHZ 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-AMIS49587C5871G | 1144468-AMIS49587C5871G | AMIS49587C5871G | AMIS49587C5871G | AMIS49587C5871G |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - AMIS49587C5871G | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Data Rate | 2.4 kbps |