Manufacturer: ON Semiconductor
Win Source Part Number: 768504-AMIS42700WCGA
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 70mV
Family Name: AMIS42700
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TJA1059TKJ; MCP25612FD-E/SL; MCP25612FDT-H/SL; TJA1059TK;
Introduction Date: January 01, 2007
ECCN: 5A001.a.4
Country of Origin: Indonesia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual CAN Transceiver, 5V, 1Mbps, SOIC-20 Product overview: AMIS42700WCGA4RH from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS42700WCGA4RH
CAN Interface IC DUAL CAN HS TRANSC.
IC TRANSCEIVER HALF 2/2 20SOIC
IC TRANSCEIVER HALF 2/2 20SOIC
CAN TRANSCEIVER, 1MBPS, SOIC-20; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768504-AMIS42700WCGA4RH | 710-AMIS42700WCGA4RH | AMIS42700WCGA4RH | AMIS42700WCGA4RH | AMIS42700WCGA4RH | 79Y9308 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AMIS42700WCGA4RH | Dual 5V SOIC Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, Soic-20; Ic Interface Type Onsemi |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Package Type | SOIC | SOIC | SOIC-20 | SOIC; 20-SOIC (0.295", 7.50mm Width) | SOIC | SOIC |