Manufacturer: ON Semiconductor
Win Source Part Number: 1144466-AMIS42665TJA
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TXRX CAN LP HI SPEED 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC Product overview: AMIS42665TJAA6RG from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS42665TJAA6RG
CAN Interface IC HS LP CAN TRANSC PLUS WAKEUP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1144466-AMIS42665TJAA6RG | 710-AMIS42665TJAA6RG | AMIS42665TJAA6RG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AMIS42665TJAA6RG | SOIC Interface Transceiver IC | CAN Interface IC |
| Device Type | Transceiver | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | 5V | |
| Data Rate | 1000 kbps |