CAN Transceiver, Fault Tolerant, 3.3 V, SOIC-14 NB, 3000-REEL Product overview: AMIS41683CANN1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS41683CANN1RG
CAN TRANSCEIVER, AEC-Q100, 5.25V, SOIC14; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
CAN Interface IC LS FT CAN TRANSC 3.3V
IC TRANSCEIVER HALF 1/1 14SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-AMIS41683CANN1RG | 50AC4825 | AMIS41683CANN1RG | AMIS41683CANN1RG |
| Product Name | 3.3 V SOIC Interface Transceiver IC | Can Transceiver, Aec-Q100, 5.25V, Soic14; Ic Interface Type Onsemi | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 C (-40 F) | |||
| Package Type | SOIC | SOIC | SOIC-14 | SOIC |