onsemi High-Side Driver, 8 Channel, 350Ma, Sop-28; Supply Voltage Min Onsemi AMIS39101PNPB4RG

Description
HIGH-SIDE DRIVER, 8 CHANNEL, 350mA, SOP-28; Supply Voltage Min:3.5V; Supply Voltage Max:28V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:350mA; Driver Case Style:SOP; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Datasheet
Description
HIGH-SIDE DRIVER, 8 CHANNEL, 350mA, SOP-28; Supply Voltage Min:3.5V; Supply Voltage Max:28V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:350mA; Driver Case Style:SOP; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Side Driver, 8 Channel, 350Ma, Sop-28; Supply Voltage Min Onsemi - 03P0836 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Driver, 8 Channel, 350Ma, Sop-28; Supply Voltage Min Onsemi
03P0836
High-Side Driver, 8 Channel, 350Ma, Sop-28; Supply Voltage Min Onsemi 03P0836
HIGH-SIDE DRIVER, 8 CHANNEL, 350mA, SOP-28; Supply Voltage Min:3.5V; Supply Voltage Max:28V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:350mA; Driver Case Style:SOP; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

HIGH-SIDE DRIVER, 8 CHANNEL, 350mA, SOP-28; Supply Voltage Min:3.5V; Supply Voltage Max:28V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:350mA; Driver Case Style:SOP; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03P0836
Product Name High-Side Driver, 8 Channel, 350Ma, Sop-28; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 7528230P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details