onsemi 5V SOIC Interface Transceiver IC AMIS30660CANH2RG

Description
CAN Transceiver 1Mbps 5V SOIC 8-Pin Product overview: AMIS30660CANH2RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS30660CANH2RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAN Transceiver 1Mbps 5V SOIC 8-Pin Product overview: AMIS30660CANH2RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS30660CANH2RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-AMIS30660CANH2RG
5V SOIC Interface Transceiver IC 710-AMIS30660CANH2RG
CAN Transceiver 1Mbps 5V SOIC 8-Pin Product overview: AMIS30660CANH2RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS30660CANH2RG can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps 5V SOIC 8-Pin Product overview: AMIS30660CANH2RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS30660CANH2RG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Onsemi - 79Y9305 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Onsemi
79Y9305
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Onsemi 79Y9305
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AMIS30660CANH2RG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AMIS30660CANH2RG
Drivers, Receivers, Transceivers AMIS30660CANH2RG
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
AMIS30660CANH2RG
CAN Interface IC AMIS30660CANH2RG
CAN Interface IC HS CAN TRANSC. (5V)

CAN Interface IC HS CAN TRANSC. (5V)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-AMIS30660CANH2RG 79Y9305 AMIS30660CANH2RG AMIS30660CANH2RG
Product Name 5V SOIC Interface Transceiver IC Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Onsemi Drivers, Receivers, Transceivers CAN Interface IC
Device Type Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Data Rate 1000 kbps
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
 - 26LS30/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
2 suppliers
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details