onsemi PMIC - PMIC - Motor Drivers, Controllers - AMIS30621C6213RG AMIS30621C6213RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1016657-AMIS30621C62 13RG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 570mA Voltage - Load: 6.5 V to 29 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 165°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6.5 V to 29 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1016657-AMIS30621C62 13RG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 570mA Voltage - Load: 6.5 V to 29 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 165°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6.5 V to 29 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AMIS30621C6213RG - 1016657-AMIS30621C6213RG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AMIS30621C6213RG
1016657-AMIS30621C6213RG
PMIC - PMIC - Motor Drivers, Controllers - AMIS30621C6213RG 1016657-AMIS30621C6213RG
Manufacturer: ON Semiconductor Win Source Part Number: 1016657-AMIS30621C62 13RG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 570mA Voltage - Load: 6.5 V to 29 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 165°C (TJ) Case / Package: 20-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6.5 V to 29 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1016657-AMIS30621C6213RG
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 570mA
Voltage - Load: 6.5 V to 29 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 165°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6.5 V to 29 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Stepper SOIC Motor Driver IC
744-AMIS30621C6213RG
Automotive Stepper SOIC Motor Driver IC 744-AMIS30621C6213RG
Stepper Motor Driver Automotive 20-Pin SOIC W T/R Product overview: AMIS30621C6213RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30621C6213RG can be used for catalog matching and distributor lookup.

Stepper Motor Driver Automotive 20-Pin SOIC W T/R Product overview: AMIS30621C6213RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30621C6213RG can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - AMIS30621C6213RG-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AMIS30621C6213RG-ND
Motor Drivers, Controllers AMIS30621C6213RG-ND
Bipolar Motor Driver LIN 20-SOIC

Bipolar Motor Driver LIN 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - AMIS30621C6213RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
AMIS30621C6213RG
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers AMIS30621C6213RG
IC MTR DRV BIPOLR 6.5-29V 20SOIC

IC MTR DRV BIPOLR 6.5-29V 20SOIC

Supplier's Site
Motor Drivers, Controllers - AMIS30621C6213RG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AMIS30621C6213RG
Motor Drivers, Controllers AMIS30621C6213RG
Bipolar Motor Driver LIN 20-SOIC

Bipolar Motor Driver LIN 20-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AMIS30621C6213RG - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AMIS30621C6213RG
PMIC - Motor Drivers, Controllers AMIS30621C6213RG
IC MTR DRV BIPOLR 6.5-29V 20SOIC

IC MTR DRV BIPOLR 6.5-29V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1016657-AMIS30621C6213RG 744-AMIS30621C6213RG AMIS30621C6213RG-ND AMIS30621C6213RG AMIS30621C6213RG AMIS30621C6213RG
Product Name PMIC - PMIC - Motor Drivers, Controllers - AMIS30621C6213RG Automotive Stepper SOIC Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 165 C (-40 to 329 F) -40 C (-40 F) -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
AC Input 6 to 29 volts 6 to 29 volts
DC Input 6 to 29 volts 6 to 29 volts
Continuous Current 0.5700 amps 0.5700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver ICs - 2584155 - RS Components, Ltd.
Infineon Technologies AG
Specs
Product MCU
Motor / System Stepper, DC Motor
Configuration PCB Mount
View Details
2 suppliers
 - 716PCDSTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 24 volts
Phase   Three Phase
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details