Qorvo 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE PAC55723

Description
Qorvo's PAC55723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, all while offering a footprint compatible mirgration path for customers currently using PAC5523 and PAC5523A solutions. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet
Description
Qorvo's PAC55723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, all while offering a footprint compatible mirgration path for customers currently using PAC5523 and PAC5523A solutions. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC55723 - Qorvo
Greensboro, NC, United States
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
PAC55723
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE PAC55723
Qorvo's PAC55723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, all while offering a footprint compatible mirgration path for customers currently using PAC5523 and PAC5523A solutions. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces.

Qorvo's PAC55723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, all while offering a footprint compatible mirgration path for customers currently using PAC5523 and PAC5523A solutions. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems.

The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Motor Controllers
Product Number PAC55723
Product Name 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O - PAC55724L - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 64-pin
Communication UART/SPI, I2C, CAN
View Details
600 V IPM Controller with Integrated Multimode Power Manager and Configurable AFE - PAC5210 - Qorvo
Specs
Configuration Other; TQFN, 56-pin
Communication UART/SPI, I2C
DC Input 5 to 52 volts
View Details