onsemi Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1RG AMIS30600LINI1RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 078037-AMIS30600LINI 1RG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 078037-AMIS30600LINI 1RG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1RG - 078037-AMIS30600LINI1RG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1RG
078037-AMIS30600LINI1RG
Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1RG 078037-AMIS30600LINI1RG
Manufacturer: ON Semiconductor Win Source Part Number: 078037-AMIS30600LINI 1RG Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 078037-AMIS30600LINI1RG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 5.25V SOIC Interface Transceiver IC
710-AMIS30600LINI1RG
Automotive 5.25V SOIC Interface Transceiver IC 710-AMIS30600LINI1RG
LIN Transceiver, 20kBd, 5.25V, SOIC, Automotive Product overview: AMIS30600LINI1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.25V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS30600LINI1RG can be used for catalog matching and distributor lookup.

LIN Transceiver, 20kBd, 5.25V, SOIC, Automotive Product overview: AMIS30600LINI1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.25V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS30600LINI1RG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lin Transceiver, 20Kbaud 5.25V Soic8, Full Reel; Output Voltage Onsemi - 03P1153 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, 20Kbaud 5.25V Soic8, Full Reel; Output Voltage Onsemi
03P1153
Lin Transceiver, 20Kbaud 5.25V Soic8, Full Reel; Output Voltage Onsemi 03P1153
LIN TRANSCEIVER, 20KBAUD 5.25V SOIC8, FULL REEL; Output Voltage:5.25V; Output Current:40mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

LIN TRANSCEIVER, 20KBAUD 5.25V SOIC8, FULL REEL; Output Voltage:5.25V; Output Current:40mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Onsemi - 30AC8932 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Onsemi
30AC8932
Lin Transceiver, Aec-Q100, 20Kbaud, Soic; Output Voltage Onsemi 30AC8932
LIN TRANSCEIVER, AEC-Q100, 20KBAUD, SOIC; Output Voltage:5.25V; Output Current:40mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

LIN TRANSCEIVER, AEC-Q100, 20KBAUD, SOIC; Output Voltage:5.25V; Output Current:40mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - AMIS30600LINI1RG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AMIS30600LINI1RG
Drivers, Receivers, Transceivers AMIS30600LINI1RG
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
AMIS30600LINI1RG
LIN Transceivers AMIS30600LINI1RG
LIN Transceivers LIN TRANSCEIVER

LIN Transceivers LIN TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 078037-AMIS30600LINI1RG 710-AMIS30600LINI1RG 03P1153 AMIS30600LINI1RG AMIS30600LINI1RG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1RG Automotive 5.25V SOIC Interface Transceiver IC Lin Transceiver, 20Kbaud 5.25V Soic8, Full Reel; Output Voltage Onsemi Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V Other; 4.75V ~ 5.25V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2439-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Buffers - 1219604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-353
View Details