Manufacturer: ON Semiconductor
Win Source Part Number: 009686-AMIS30585C585
Packaging: Reel - TR
Mounting: SMD (SMT)
Baud Rates: 14.4k
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Modem Chip Single 1.44Kbps 28-Pin PLCC T/R Product overview: AMIS30585C5852RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS30585C5852RG
14.4k Modem 28-PLCC (11.51x11.51)
IC MODEM S-FSK HALFDUPLEX 28PLCC
IC MODEM S-FSK HALFDUPLEX 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 009686-AMIS30585C5852RG | 722-AMIS30585C5852RG | AMIS30585C5852RG | AMIS30585C5852RG | AMIS30585C5852RG |
| Product Name | Interface - Interface - Modems - ICs and Modules - AMIS30585C5852RG | Interface Transceiver IC | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | ||
| Package Type | PLCC; 28-PLCC (11.51x11.51) | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |