onsemi Interface - Interface - Modems - ICs and Modules - AMIS30585C5852G AMIS30585C5852G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 199032-AMIS30585C585 2G Packaging: Tube/Rail Mounting: SMD (SMT) Baud Rates: 14.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 199032-AMIS30585C585 2G Packaging: Tube/Rail Mounting: SMD (SMT) Baud Rates: 14.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - AMIS30585C5852G - 199032-AMIS30585C5852G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - AMIS30585C5852G
199032-AMIS30585C5852G
Interface - Interface - Modems - ICs and Modules - AMIS30585C5852G 199032-AMIS30585C5852G
Manufacturer: ON Semiconductor Win Source Part Number: 199032-AMIS30585C585 2G Packaging: Tube/Rail Mounting: SMD (SMT) Baud Rates: 14.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 199032-AMIS30585C5852G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Baud Rates: 14.4k
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
722-AMIS30585C5852G
Interface Transceiver IC 722-AMIS30585C5852G
Modem Chip Single 1.44Kbps 28-Pin PLCC Tube Product overview: AMIS30585C5852G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS30585C5852G can be used for catalog matching and distributor lookup.

Modem Chip Single 1.44Kbps 28-Pin PLCC Tube Product overview: AMIS30585C5852G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-AMIS30585C5852G can be used for catalog matching and distributor lookup.

Supplier's Site
Modems - ICs and Modules - AMIS30585C5852G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
AMIS30585C5852G
Modems - ICs and Modules AMIS30585C5852G
14.4k Modem 28-PLCC (11.51x11.51)

14.4k Modem 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - AMIS30585C5852G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
AMIS30585C5852G
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules AMIS30585C5852G
IC MODEM S-FSK HALFDUPLEX 28PLCC

IC MODEM S-FSK HALFDUPLEX 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 199032-AMIS30585C5852G 722-AMIS30585C5852G AMIS30585C5852G AMIS30585C5852G
Product Name Interface - Interface - Modems - ICs and Modules - AMIS30585C5852G Interface Transceiver IC Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Package Type PLCC; 28-PLCC (11.51x11.51) PLCC 28-LCC (J-Lead)
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74AHCT245D,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SO20
View Details
2 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers