Manufacturer: ON Semiconductor
Win Source Part Number: 1144467-AMIS-49200-X
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 6.2 V
Protocol: MDS-MAU
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 250mV
Data Rate: 32.25Kbps
Family Name: AMIS-49200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX9947ETE+; MAX9947ETE+T;
Introduction Date: February 29, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Transceiver IC, 1TX/1RX, 31.25Kbps, 6.2V, LQFP Product overview: AMIS-49200-XTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6.2V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS-49200-XTD can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 44LQFP
MEDIA ACCESS UNIT- MAU TRANSCEIVER, LQFP-44; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:44Pins; Product Range:- RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 44LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1144467-AMIS-49200-XTD | 710-AMIS-49200-XTD | AMIS-49200-XTD | 03P1150 | AMIS-49200-XTD |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AMIS-49200-XTD | 6.2V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Media Access UnitMau Transceiver, Lqfp-44; Ic Interface Type Onsemi | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.75 V ~ 6.2 V | Other | Other; 2.7V | Other; 4.75V ~ 6.2V | |
| Data Rate | 32.25 kbps | 31.25 kbps | 32.25 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |