onsemi Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs AFGY100T65SPD

Description
Win Source Part Number: 1337863-AFGY100T65SP D Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Power - Max: 660 W Reverse Recovery Time (trr): 105 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector Pulsed (Icm): 300 A Switching Energy: 5.1mJ (on) , 2.7mJ (off) Input Type: Standard Gate Charge: 109 nC Test Condition: 400V, 100A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: AFGY100 Current - Collector (Ic) (Max): 120 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A Td (on/off) @ 25°C: 36ns/78ns
Request a Quote Datasheet
Description
Win Source Part Number: 1337863-AFGY100T65SP D Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Power - Max: 660 W Reverse Recovery Time (trr): 105 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector Pulsed (Icm): 300 A Switching Energy: 5.1mJ (on) , 2.7mJ (off) Input Type: Standard Gate Charge: 109 nC Test Condition: 400V, 100A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: AFGY100 Current - Collector (Ic) (Max): 120 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A Td (on/off) @ 25°C: 36ns/78ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1337863-AFGY100T65SPD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1337863-AFGY100T65SPD
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1337863-AFGY100T65SPD
Win Source Part Number: 1337863-AFGY100T65SP D Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Power - Max: 660 W Reverse Recovery Time (trr): 105 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector Pulsed (Icm): 300 A Switching Energy: 5.1mJ (on) , 2.7mJ (off) Input Type: Standard Gate Charge: 109 nC Test Condition: 400V, 100A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: AFGY100 Current - Collector (Ic) (Max): 120 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A Td (on/off) @ 25°C: 36ns/78ns

Win Source Part Number: 1337863-AFGY100T65SPD
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Power - Max: 660 W
Reverse Recovery Time (trr): 105 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector Pulsed (Icm): 300 A
Switching Energy: 5.1mJ (on) , 2.7mJ (off)
Input Type: Standard
Gate Charge: 109 nC
Test Condition: 400V, 100A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: AFGY100
Current - Collector (Ic) (Max): 120 A
Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A
Td (on/off) @ 25°C: 36ns/78ns

Buy Now Datasheet
Singapore, Singapore
650 V 100 A IGBT Transistor
279-AFGY100T65SPD
650 V 100 A IGBT Transistor 279-AFGY100T65SPD
IGBT - 650 V 100 A FS3 for EV traction inverter application IGBT - 650 V 100 A FS3, 450-TUBE Product overview: AFGY100T65SPD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGY100T65SPD can be used for catalog matching and distributor lookup.

IGBT - 650 V 100 A FS3 for EV traction inverter application IGBT - 650 V 100 A FS3, 450-TUBE Product overview: AFGY100T65SPD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 100 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 100 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGY100T65SPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 488-AFGY100T65SPD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 120A 660W Through Hole TO-247-3

IGBT Trench Field Stop 650V 120A 660W Through Hole TO-247-3

Buy Now Datasheet
Single IGBTs - AFGY100T65SPD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AFGY100T65SPD
Single IGBTs AFGY100T65SPD
IGBT - 650 V 100 A FS3 FOR EV TR

IGBT - 650 V 100 A FS3 FOR EV TR

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGY100T65SPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGY100T65SPD
Discrete Semiconductor Products - Transistors - IGBTs AFGY100T65SPD
IGBT - 650 V 100 A FS3 FOR EV TR

IGBT - 650 V 100 A FS3 FOR EV TR

Supplier's Site
Igbt, 650V, 100A, 175Deg C, 660W Rohs Compliant Onsemi - 12AJ6777 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 100A, 175Deg C, 660W Rohs Compliant Onsemi
12AJ6777
Igbt, 650V, 100A, 175Deg C, 660W Rohs Compliant Onsemi 12AJ6777
IGBT, 650V, 100A, 175DEG C, 660W ROHS COMPLIANT: YES

IGBT, 650V, 100A, 175DEG C, 660W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1337863-AFGY100T65SPD 279-AFGY100T65SPD 488-AFGY100T65SPD-ND AFGY100T65SPD AFGY100T65SPD 12AJ6777
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 650 V 100 A IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 100A, 175Deg C, 660W Rohs Compliant Onsemi
VCES 650 volts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 Automotive TO-3
Unlock Full Specs
to access all available technical data