onsemi 650V 50A IGBT Transistor AFGHL50T65SQD

Description
AEC 101 Qualified, 650V, 50A Fieldstop 4 trench IGBT, 450-TUBE Product overview: AFGHL50T65SQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL50T65SQD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AEC 101 Qualified, 650V, 50A Fieldstop 4 trench IGBT, 450-TUBE Product overview: AFGHL50T65SQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL50T65SQD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 50A IGBT Transistor
279-AFGHL50T65SQD
650V 50A IGBT Transistor 279-AFGHL50T65SQD
AEC 101 Qualified, 650V, 50A Fieldstop 4 trench IGBT, 450-TUBE Product overview: AFGHL50T65SQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL50T65SQD can be used for catalog matching and distributor lookup.

AEC 101 Qualified, 650V, 50A Fieldstop 4 trench IGBT, 450-TUBE Product overview: AFGHL50T65SQD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL50T65SQD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324947-AFGHL50T65SQD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324947-AFGHL50T65SQD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324947-AFGHL50T65SQD
Manufacturer: onsemi Win Source Part Number: 1324947-AFGHL50T65SQ D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 268 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 200 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A Switching Energy: 950µJ (on), 460µJ (off) Input Type: Standard Gate Charge: 102 nC Td (on/off) @ 25°C: 20ns/81ns Test Condition: 400V, 50A, 4.7Ohm, 15V Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-AFGHL50T65SQD Base Product Number: AFGHL50 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324947-AFGHL50T65SQD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 268 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 200 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 50A
Switching Energy: 950µJ (on), 460µJ (off)
Input Type: Standard
Gate Charge: 102 nC
Td (on/off) @ 25°C: 20ns/81ns
Test Condition: 400V, 50A, 4.7Ohm, 15V
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-AFGHL50T65SQD
Base Product Number: AFGHL50
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single IGBTs - 488-AFGHL50T65SQD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGHL50T65SQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGHL50T65SQD
Discrete Semiconductor Products - Transistors - IGBTs AFGHL50T65SQD
AEC 101 QUALIFIED, 650V, 50A FIE

AEC 101 QUALIFIED, 650V, 50A FIE

Supplier's Site
Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi - 74AH4033 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi
74AH4033
Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi 74AH4033
IGBT, 650V, 80A, 268W, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 80A, 268W, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AFGHL50T65SQD 1324947-AFGHL50T65SQD 488-AFGHL50T65SQD-ND AFGHL50T65SQD 74AH4033
Product Name 650V 50A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VCES 650 volts
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 Automotive TO-3; TO-247
Unlock Full Specs
to access all available technical data