onsemi Single IGBTs AFGHL50T65SQ

Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-AFGHL50T65SQ-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGHL50T65SQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGHL50T65SQ
Discrete Semiconductor Products - Transistors - IGBTs AFGHL50T65SQ
AEC 101 QUALIFIED, 650V, 50A FIE

AEC 101 QUALIFIED, 650V, 50A FIE

Supplier's Site
Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi - 74AH4032 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi
74AH4032
Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi 74AH4032
IGBT, 650V, 80A, 268W, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 80A, 268W, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-AFGHL50T65SQ-ND AFGHL50T65SQ 74AH4032
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 80A, 268W, To-247 Rohs Compliant Onsemi
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FGH40T65SH - 871757-FGH40T65SH - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW30N60VD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 30 amps
Switching Speed 20 kHz
View Details
IGBT Modules - 448-DDB6U180N16RRPB11BPSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
IGBTs - 5053144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details