onsemi Single IGBTs AFGHL40T65SQ

Description
IGBT Trench Field Stop 650V 80A 239W Through Hole TO-247-3
Request a Quote
Description
IGBT Trench Field Stop 650V 80A 239W Through Hole TO-247-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IGBT AFGHL40T65SQ is a 650V, 80A device designed for high-performance applications, particularly in automotive systems such as HEV-EV onboard chargers and DC-DC converters. It features a maximum power dissipation of 239W and is AEC-Q101 qualified, ensuring reliability in automotive environments. The device has a low saturation voltage of 1.6V at 40A, a maximum junction temperature of 175°C, and a positive temperature coefficient for easy parallel operation. It is RoHS compliant and offers fast switching capabilities, making it suitable for both hard and soft switching topologies. The IGBT is housed in a TO-247 package, facilitating efficient thermal management with a thermal resistance of 0.63°C/W from junction to case.

Datasheet Summary
Powered by GS/AI

The IGBT AFGHL40T65SQ is a 650V, 80A device designed for high-performance applications, particularly in automotive systems such as HEV-EV onboard chargers and DC-DC converters. It features a maximum power dissipation of 239W and is AEC-Q101 qualified, ensuring reliability in automotive environments. The device has a low saturation voltage of 1.6V at 40A, a maximum junction temperature of 175°C, and a positive temperature coefficient for easy parallel operation. It is RoHS compliant and offers fast switching capabilities, making it suitable for both hard and soft switching topologies. The IGBT is housed in a TO-247 package, facilitating efficient thermal management with a thermal resistance of 0.63°C/W from junction to case.

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-AFGHL40T65SQ-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 239W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 239W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGHL40T65SQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGHL40T65SQ
Discrete Semiconductor Products - Transistors - IGBTs AFGHL40T65SQ
AEC 101 QUALIFIED, 650V, 40A FIE

AEC 101 QUALIFIED, 650V, 40A FIE

Supplier's Site
Igbt, 650V, 80A, 239W, To-247 Rohs Compliant Onsemi - 74AH4030 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 239W, To-247 Rohs Compliant Onsemi
74AH4030
Igbt, 650V, 80A, 239W, To-247 Rohs Compliant Onsemi 74AH4030
IGBT, 650V, 80A, 239W, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 80A, 239W, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-AFGHL40T65SQ-ND AFGHL40T65SQ 74AH4030
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 80A, 239W, To-247 Rohs Compliant Onsemi
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data