IGBT Trench Field Stop 650V 80A 267W Through Hole TO-247-3
FS3 T TO247 40A 650V AUTO
IGBT, 650V, 80A, 267W, TO-247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:267W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes
FS3 T TO247 40A 650V AUTO
IGBT Transistors FS3 T TO247 40A 65
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1857973 | 1858671 | AFGHL40T65SPDOS-ND | AFGHL40T65SPD | 84AC6504 | AFGHL40T65SPD | AFGHL40T65SPD |
| Product Name | IGBTs | IGBTs | Single IGBTs | Single IGBTs | Igbt, 650V, 80A, 267W, To-247; Dc Collector Current Onsemi | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Polarity | N-Channel | N-Channel | |||||
| Package Type | TO-247; TO-247 | TO-247; To-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | Automotive | |
| Number of units in IC | 1 | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |