The AFGHL40T120RWD-STD is a 1200 V, 40 A N-channel IGBT in a TO-247-3L package, designed for automotive applications including E-compressors, EV PTC heaters, and onboarding chargers. It features field stop VII technology with a typical collector-emitter saturation voltage of 1.67 V at 25°C and a maximum junction temperature of 175°C. The device is AEC-Q101 qualified, RoHS compliant, and has a short circuit withstand time of 6 µs. Thermal resistance from junction to case is 0.32 °C/W for the IGBT and 0.59 °C/W for the integrated diode. The part is Pb-free and halogen-free with a maximum lead temperature of 260°C for soldering.
IGBT TRENCH FS 1200V 80A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGHL40T120RWD-STD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |