The AFGHL40T120RW-STD is a single N-channel IGBT in a TO-247-3L package, designed for automotive applications such as EV compressors and onboard chargers. It has a collector-emitter voltage rating of 1200 V and a continuous collector current of 40 A at 100°C, with a peak pulsed current of 120 A. The device features a typical collector-emitter saturation voltage of 1.67 V at 40 A and 25°C, and a maximum junction temperature of 175°C. It is AEC-Q101 qualified, RoHS compliant, and rated for a 6 µs short-circuit withstand time. Thermal resistance from junction to case is 0.32°C/W.
IGBT TRENCH FS 1200V 80A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGHL40T120RW-STD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |