onsemi 1200V 40A IGBT Transistor AFGHL40T120RLD

Description
1200V/40A FSII IGBT LOW VCESAT T Product overview: AFGHL40T120RLD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL40T120RLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V/40A FSII IGBT LOW VCESAT T Product overview: AFGHL40T120RLD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL40T120RLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 40A IGBT Transistor
279-AFGHL40T120RLD
1200V 40A IGBT Transistor 279-AFGHL40T120RLD
1200V/40A FSII IGBT LOW VCESAT T Product overview: AFGHL40T120RLD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL40T120RLD can be used for catalog matching and distributor lookup.

1200V/40A FSII IGBT LOW VCESAT T Product overview: AFGHL40T120RLD from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGHL40T120RLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376612-AFGHL40T120RLD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376612-AFGHL40T120RLD
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376612-AFGHL40T120RLD
Win Source Part Number: 1376612-AFGHL40T120R LD Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tube Product Status: Not For New Designs Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: AFGHL40 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 600V, 40A, 5Ohm, 15V Reverse Recovery Time (trr): 195 ns Current - Collector (Ic) (Max): 48 A Voltage - Collector Emitter Breakdown (Max): 1200 V Power - Max: 529 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 40A Switching Energy: 3.4mJ (on), 1.2mJ (off) Gate Charge: 395 nC Td (on/off) @ 25°C: 48ns/208ns

Win Source Part Number: 1376612-AFGHL40T120RLD
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Not For New Designs
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: AFGHL40
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 600V, 40A, 5Ohm, 15V
Reverse Recovery Time (trr): 195 ns
Current - Collector (Ic) (Max): 48 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Power - Max: 529 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 40A
Switching Energy: 3.4mJ (on), 1.2mJ (off)
Gate Charge: 395 nC
Td (on/off) @ 25°C: 48ns/208ns

Buy Now Datasheet
Single IGBTs - 488-AFGHL40T120RLD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 48A 529W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 48A 529W Through Hole TO-247-3

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGHL40T120RLD
Discrete Semiconductor Products - Transistors - IGBTs AFGHL40T120RLD
1200V/40A FSII IGBT LOW VCESAT T

1200V/40A FSII IGBT LOW VCESAT T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AFGHL40T120RLD 1376612-AFGHL40T120RLD 488-AFGHL40T120RLD-ND AFGHL40T120RLD
Product Name 1200V 40A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 529 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data