The AFGHL25T120RWD is a co-packed N-channel IGBT and diode in a TO-247-3L package, designed for automotive applications such as e-compressors, EV PTC heaters, and onboard chargers. It features a 1200 V collector-emitter voltage rating, a typical collector-emitter saturation voltage of 1.4 V at 25 A, and a maximum continuous collector current of 25 A at 100°C. The device is AEC-Q101 qualified, has a maximum junction temperature of 175°C, and includes a short-circuit withstand time of 6 µs. Thermal resistance from junction to case is 0.32°C/W for the IGBT. It is Pb-free, halogen-free, and RoHS compliant.
IGBT TRENCH FS 1200V 50A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGHL25T120RWD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |