The AFGH4L60T120RWD-STD is a 1200 V, 60 A N-channel field stop VII IGBT in a TO-247-4L package with a Kelvin emitter for reduced switching losses, designed for automotive applications such as electric compressors and onboard chargers. It has a maximum junction temperature of 175°C, a gate-emitter threshold voltage of 5.1 to 6.9 V, and a collector-emitter saturation voltage of 1.68 V at 60 A and 25°C. The device features short circuit protection with a 6 µs withstand time, and total switching losses of 3.8 mJ at 60 A and 25°C. It is AEC-Q101 qualified, RoHS compliant, and Pb-free.
IGBT TRENCH FS 1200V 73A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGH4L60T120RWD-STD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |