The AFGBG70T65SQ is a 650 V, 70 A N-channel field stop IV IGBT in a D2PAK-7L-LV (TO-263-7LD) package measuring 15.4 mm × 9.9 mm × 4.5 mm, designed for high-efficiency automotive HEV/EV onboard chargers, DC-DC converters, and totem pole bridgeless PFC applications. It features a typical collector-to-emitter
FS4 70A HIGH SPEED STAND ALONE I
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGBG70T65SQTR-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |