onsemi Single IGBTs AFGB40T65SQDN

Description
IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet
Description
IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - AFGB40T65SQDNOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)

IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single IGBTs - AFGB40T65SQDNOSCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)

IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single IGBTs - AFGB40T65SQDNOSDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)

IGBT 650V 80A 238W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Singapore, Singapore
650V 40A IGBT Transistor
279-AFGB40T65SQDN
650V 40A IGBT Transistor 279-AFGB40T65SQDN
IGBT, 650V FS4 High speed version, for OBC application in D2pak 650V, 40A, D2PAK, 800-REEL Product overview: AFGB40T65SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGB40T65SQDN can be used for catalog matching and distributor lookup.

IGBT, 650V FS4 High speed version, for OBC application in D2pak 650V, 40A, D2PAK, 800-REEL Product overview: AFGB40T65SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGB40T65SQDN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - AFGB40T65SQDN - 860699-AFGB40T65SQDN - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - AFGB40T65SQDN
860699-AFGB40T65SQDN
IGBTs - Single - AFGB40T65SQDN 860699-AFGB40T65SQDN
Manufacturer: ON Semiconductor Win Source Part Number: 860699-AFGB40T65SQDN Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 650 V 80 A 238 W Surface Mount D²PAK-3 (TO-263-3) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: AFGB40 Categories: Discrete Semiconductor Products Case / Package: D²PAK-3 (TO-263-3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: AFGB40T65SQDNOSTR, AFGB40T65SQDNOSCT, AFGB40T65SQDNOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 860699-AFGB40T65SQDN
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 650 V 80 A 238 W Surface Mount D²PAK-3 (TO-263-3)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: AFGB40
Categories: Discrete Semiconductor Products
Case / Package: D²PAK-3 (TO-263-3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: AFGB40T65SQDNOSTR, AFGB40T65SQDNOSCT, AFGB40T65SQDNOSDKR

Buy Now Datasheet
IGBTs - 1858642 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1858642
IGBTs 1858642
ON Semiconductor, AFGB40T65SQDN

ON Semiconductor, AFGB40T65SQDN

Supplier's Site
IGBTs - 1858642P - RS Components, Ltd.
Corby, Northants, United Kingdom
ON Semiconductor, AFGB40T65SQDN

ON Semiconductor, AFGB40T65SQDN

Supplier's Site
IGBTs - 1857972 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1857972
IGBTs 1857972
ON Semiconductor, AFGB40T65SQDN

ON Semiconductor, AFGB40T65SQDN

Supplier's Site
Igbt, 650V, 80A, 238W, To-263; Dc Collector Current Onsemi - 84AC6503 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 238W, To-263; Dc Collector Current Onsemi
84AC6503
Igbt, 650V, 80A, 238W, To-263; Dc Collector Current Onsemi 84AC6503
IGBT, 650V, 80A, 238W, TO-263; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:238W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-263; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 80A, 238W, TO-263; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:238W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-263; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - AFGB40T65SQDN - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AFGB40T65SQDN
Single IGBTs AFGB40T65SQDN
650V/40A FS4 IGBT TO263 A

650V/40A FS4 IGBT TO263 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGB40T65SQDN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGB40T65SQDN
Discrete Semiconductor Products - Transistors - IGBTs AFGB40T65SQDN
650V/40A FS4 IGBT TO263 A

650V/40A FS4 IGBT TO263 A

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
AFGB40T65SQDN
IGBT Transistors AFGB40T65SQDN
IGBT Transistors 650V/40A FS4 IGBT

IGBT Transistors 650V/40A FS4 IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number AFGB40T65SQDNOSTR-ND AFGB40T65SQDNOSCT-ND 279-AFGB40T65SQDN 860699-AFGB40T65SQDN 1858642 1858642P 84AC6503 AFGB40T65SQDN AFGB40T65SQDN AFGB40T65SQDN
Product Name Single IGBTs Single IGBTs 650V 40A IGBT Transistor IGBTs - Single - AFGB40T65SQDN IGBTs IGBTs Igbt, 650V, 80A, 238W, To-263; Dc Collector Current Onsemi Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D²PAK-3 (TO-263-3) D2pak TO-263; TO-263 TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive Automotive
Unlock Full Specs
to access all available technical data