onsemi 650V 30A IGBT Transistor AFGB30T65SQDN

Description
IGBT 650V FS4 High speed version for OBC application in D2PAK 650V, 30A, D2PAK, 800-REEL Product overview: AFGB30T65SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGB30T65SQDN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V FS4 High speed version for OBC application in D2PAK 650V, 30A, D2PAK, 800-REEL Product overview: AFGB30T65SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGB30T65SQDN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 30A IGBT Transistor
279-AFGB30T65SQDN
650V 30A IGBT Transistor 279-AFGB30T65SQDN
IGBT 650V FS4 High speed version for OBC application in D2PAK 650V, 30A, D2PAK, 800-REEL Product overview: AFGB30T65SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGB30T65SQDN can be used for catalog matching and distributor lookup.

IGBT 650V FS4 High speed version for OBC application in D2PAK 650V, 30A, D2PAK, 800-REEL Product overview: AFGB30T65SQDN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AFGB30T65SQDN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1325546-AFGB30T65SQDN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1325546-AFGB30T65SQDN
Discrete Semiconductor Products - Transistors - IGBTs - Single 1325546-AFGB30T65SQDN
Manufacturer: onsemi Win Source Part Number: 1325546-AFGB30T65SQD N Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Reel - TR Standard Package: 800 Mounting: Surface Mount Power - Max: 220 W Reverse Recovery Time (trr): 245 ns Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A Input Type: Standard Gate Charge: 56 nC Td (on/off) @ 25°C: 14.5ns/63.2ns Test Condition: 400V, 30A, 6Ohm, 15V Supplier Device Package: D²PAK-3 (TO-263-3) Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ,488-AFGB30T65SQDNTR ,AFGB30T65SQDN-ND,48 8-AFGB30T65SQDNDKR,4 88-AFGB30T65SQDNCT Base Product Number: AFGB30 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325546-AFGB30T65SQDN
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Reel - TR
Standard Package: 800
Mounting: Surface Mount
Power - Max: 220 W
Reverse Recovery Time (trr): 245 ns
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A
Input Type: Standard
Gate Charge: 56 nC
Td (on/off) @ 25°C: 14.5ns/63.2ns
Test Condition: 400V, 30A, 6Ohm, 15V
Supplier Device Package: D²PAK-3 (TO-263-3)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ,488-AFGB30T65SQDNTR,AFGB30T65SQDN-ND,488-AFGB30T65SQDNDKR,488-AFGB30T65SQDNCT
Base Product Number: AFGB30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single IGBTs - 488-AFGB30T65SQDNCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 60A 220W Surface Mount D²PAK-3 (TO-263-3)

IGBT 650V 60A 220W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single IGBTs - 488-AFGB30T65SQDNTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 60A 220W Surface Mount D²PAK-3 (TO-263-3)

IGBT 650V 60A 220W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single IGBTs - 488-AFGB30T65SQDNDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 60A 220W Surface Mount D²PAK-3 (TO-263-3)

IGBT 650V 60A 220W Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single IGBTs - AFGB30T65SQDN - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
AFGB30T65SQDN
Single IGBTs AFGB30T65SQDN
650V/30A FS4 IGBT TO263 A

650V/30A FS4 IGBT TO263 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - AFGB30T65SQDN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
AFGB30T65SQDN
Discrete Semiconductor Products - Transistors - IGBTs AFGB30T65SQDN
650V/30A FS4 IGBT TO263 A

650V/30A FS4 IGBT TO263 A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-AFGB30T65SQDN 1325546-AFGB30T65SQDN 488-AFGB30T65SQDNCT-ND 488-AFGB30T65SQDNTR-ND AFGB30T65SQDN AFGB30T65SQDN
Product Name 650V 30A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data