The AFGB30T65RQDN is a 650 V, 30 A insulated gate bipolar transistor (IGBT) in a D2PAK-3 (TO-263) package, designed for automotive applications such as EV/HEV compressors and PTC heaters. It features a maximum junction temperature of 175°C, a typical collector-emitter saturation voltage of 1.58 V at 30 A and 25°C, and is short-circuit rated with a 5 µs withstand time at 400 V and 150°C. The device is AEC-Q101 qualified, Pb-free, and RoHS compliant. It has a positive temperature coefficient for easy parallel operation and a thermal resistance junction-to-case of 0.49 °C/W for the IGBT. Package dimensions conform to CASE 418AJ, and it is shipped in tape and reel packaging.
IGBT FIELD STOP 650V 68A TO-263
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGB30T65RQDN-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |