onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1RL ADT7481ARMZ-1RL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 139286-ADT7481ARMZ-1 RL Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 139286-ADT7481ARMZ-1 RL Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1RL - 139286-ADT7481ARMZ-1RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1RL
139286-ADT7481ARMZ-1RL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1RL 139286-ADT7481ARMZ-1RL
Manufacturer: ON Semiconductor Win Source Part Number: 139286-ADT7481ARMZ-1 RL Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 139286-ADT7481ARMZ-1RL
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 127°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 120°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - ADT7481ARMZ-1RL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7481ARMZ-1RL-ND
Analog and Digital Output ADT7481ARMZ-1RL-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Buy Now Datasheet
Analog and Digital Output - ADT7481ARMZ-1RL - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
ADT7481ARMZ-1RL
Analog and Digital Output ADT7481ARMZ-1RL
SENSOR DIGITAL 0C-127C 10MSOP

SENSOR DIGITAL 0C-127C 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 139286-ADT7481ARMZ-1RL ADT7481ARMZ-1RL-ND ADT7481ARMZ-1RL
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1RL Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905196 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G13913-128FB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details