onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1R7 ADT7481ARMZ-1R7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 077884-ADT7481ARMZ-1 R7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: ADT7481 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): MAX31726MTA+T; DS1922L-F5#; EMC1422-1-ACZL-TR; MAX31725MTA+; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 077884-ADT7481ARMZ-1 R7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: ADT7481 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): MAX31726MTA+T; DS1922L-F5#; EMC1422-1-ACZL-TR; MAX31725MTA+; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1R7 - 077884-ADT7481ARMZ-1R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1R7
077884-ADT7481ARMZ-1R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1R7 077884-ADT7481ARMZ-1R7
Manufacturer: ON Semiconductor Win Source Part Number: 077884-ADT7481ARMZ-1 R7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: ADT7481 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): MAX31726MTA+T; DS1922L-F5#; EMC1422-1-ACZL-TR; MAX31725MTA+; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 077884-ADT7481ARMZ-1R7
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 127°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: ADT7481
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): MAX31726MTA+T; DS1922L-F5#; EMC1422-1-ACZL-TR; MAX31725MTA+;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - ADT7481ARMZ-1R7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7481ARMZ-1R7-ND
Analog and Digital Output ADT7481ARMZ-1R7-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7481ARMZ-1R7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7481ARMZ-1R7
SENSOR DIGITAL 0C-127C 10MSOP

SENSOR DIGITAL 0C-127C 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 077884-ADT7481ARMZ-1R7 ADT7481ARMZ-1R7-ND ADT7481ARMZ-1R7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-1R7 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details