onsemi Ic Output Type Onsemi ADT7476AARQZ-R.

Description
IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Output Type Onsemi - 29AC2302 - Newark, An Avnet Company
Chicago, IL, United States
Ic Output Type Onsemi
29AC2302
Ic Output Type Onsemi 29AC2302
IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

IC Output Type:Digital; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 29AC2302
Product Name Ic Output Type Onsemi
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensor, 2%, 5S, Dfn-6; Humidity Range Te Connectivity Sensors - 67X9495 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10124-1024Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1222LUA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers