The ADT7467 is a remote thermal monitor and fan controller designed for noise-sensitive or power-sensitive cooling applications. It supports up to four PWM-controlled fans, monitors internal and two remote temperature sensors, and provides dynamic thermal management with automatic fan speed regulation. The device operates from a 3.3V or 5V supply and features SMBus 2.0 compliance. It is packaged in a 16-lead QSOP with dimensions specified for the RQ-16 option, and is RoHS compliant. Operating temperature range is -40°C to +120°C.
Remote Thermal Monitor and Fan Controller, QSOP-16, 98-TUBE Product overview: ADT7467ARQZ from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QSOP, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-ADT7467ARQZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-ADT7467ARQZ |
| Product Name | QSOP Power Management IC |
| Package Type | Other; QSOP |