onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-2R ADT7461ARMZ-2R

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129382-ADT7461ARMZ-2 R Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Family Name: ADT7461ARMZ-2R Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Alternative Parts (Cross-Reference): MAX6692MUA+; MAX6648YMUA+; MAX6648YMUA+T; MAX6692YMUA+T; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129382-ADT7461ARMZ-2 R Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Family Name: ADT7461ARMZ-2R Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Alternative Parts (Cross-Reference): MAX6692MUA+; MAX6648YMUA+; MAX6648YMUA+T; MAX6692YMUA+T; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-2R - 129382-ADT7461ARMZ-2R - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-2R
129382-ADT7461ARMZ-2R
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-2R 129382-ADT7461ARMZ-2R
Manufacturer: ON Semiconductor Win Source Part Number: 129382-ADT7461ARMZ-2 R Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Family Name: ADT7461ARMZ-2R Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Alternative Parts (Cross-Reference): MAX6692MUA+; MAX6648YMUA+; MAX6648YMUA+T; MAX6692YMUA+T; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 129382-ADT7461ARMZ-2R
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -55°C to 150°C
Accuracy - Highest (Lowest): ±3°C
Family Name: ADT7461ARMZ-2R
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 100°C
Alternative Parts (Cross-Reference): MAX6692MUA+; MAX6648YMUA+; MAX6648YMUA+T; MAX6692YMUA+T;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia , Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - ADT7461ARMZ-2ROSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7461ARMZ-2ROSTR-ND
Analog and Digital Output ADT7461ARMZ-2ROSTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461ARMZ-2R
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461ARMZ-2R
SENSOR DIGITAL -40C-120C MICRO8

SENSOR DIGITAL -40C-120C MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 129382-ADT7461ARMZ-2R ADT7461ARMZ-2ROSTR-ND ADT7461ARMZ-2R
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ-2R Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 13A-010G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details