onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-RL7 ADT7461AARMZ-RL7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 077878-ADT7461AARMZ- RL7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: ADT7461A Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): EMC1422-2-ACZL-TR; EMC1182-A-AC3-TR; EMC1074-A-AIZL-TR; EMC1186-1-AC3-TR; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 077878-ADT7461AARMZ- RL7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: ADT7461A Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): EMC1422-2-ACZL-TR; EMC1182-A-AC3-TR; EMC1074-A-AIZL-TR; EMC1186-1-AC3-TR; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-RL7 - 077878-ADT7461AARMZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-RL7
077878-ADT7461AARMZ-RL7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-RL7 077878-ADT7461AARMZ-RL7
Manufacturer: ON Semiconductor Win Source Part Number: 077878-ADT7461AARMZ- RL7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Family Name: ADT7461A Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): EMC1422-2-ACZL-TR; EMC1182-A-AC3-TR; EMC1074-A-AIZL-TR; EMC1186-1-AC3-TR; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 077878-ADT7461AARMZ-RL7
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: ADT7461A
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): EMC1422-2-ACZL-TR; EMC1182-A-AC3-TR; EMC1074-A-AIZL-TR; EMC1186-1-AC3-TR;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - ADT7461AARMZ-RL7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7461AARMZ-RL7-ND
Analog and Digital Output ADT7461AARMZ-RL7-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-RL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461AARMZ-RL7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461AARMZ-RL7
SENSOR DIGITAL -40C-120C MICRO8

SENSOR DIGITAL -40C-120C MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 077878-ADT7461AARMZ-RL7 ADT7461AARMZ-RL7-ND ADT7461AARMZ-RL7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-RL7 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1357LKB-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Mems Accelerometers, 100G; Mems Sensor Output Te Connectivity Sensors - 32AH8699 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
Input Voltage 2.8 to 5.5 volts
View Details