onsemi Analog and Digital Output ADT7461AARMZ-REEL

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7461AARMZ-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7461AARMZ-REEL-ND
Analog and Digital Output ADT7461AARMZ-REEL-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-REEL - 126795-ADT7461AARMZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-REEL
126795-ADT7461AARMZ-REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-REEL 126795-ADT7461AARMZ-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 126795-ADT7461AARMZ- REEL Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 126795-ADT7461AARMZ-REEL
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461AARMZ-REEL
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461AARMZ-REEL
SENSOR DIGITAL -40C-120C MICRO8

SENSOR DIGITAL -40C-120C MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7461AARMZ-REEL-ND 126795-ADT7461AARMZ-REEL ADT7461AARMZ-REEL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-REEL Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); Micro8
Unlock Full Specs
to access all available technical data

Similar Products

Factory Programmed Duel Output Linear - A1359LLETR-RP-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336654-TLE4997A8XUMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC (0.154", 3.90mm Width)
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details