Temp Sensor Digital Serial (2-Wire) Automotive 8-Pin SOIC N T/R Product overview: ADT7421ARZ-REEL7 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-ADT7421ARZ-REEL7
IC TEMP MONITOR 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 808678-ADT7421ARZ-RE
Packaging: Reel
Type: Temperature Sensor
Mounting Style: SMD
Output Type: Logic
Input Type: Logic
Current - Supply: 4mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 120°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ADT7421A
IC TEMP MONITOR 8-SOIC
IC TEMP MONITOR 8-SOIC
IC TEMP MONITOR 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-ADT7421ARZ-REEL7 | ADT7421ARZ-REEL7-ND | 808678-ADT7421ARZ-REEL7 | ADT7421ARZ-REEL7 | ADT7421ARZ-REEL7 | ADT7421ARZ-REEL7 |
| Product Name | Automotive SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - ADT7421ARZ-REEL7 | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface |