SPECIALTY ANALOG CIRCUIT, PDSO8, LEAD FREE, MSOP-8 Product overview: ADT7421ARMZ-RL7 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, MSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-ADT7421ARMZ-RL7 can be used for catalog matching and distributor lookup.
IC TEMP MONITOR 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 198869-ADT7421ARMZ-R
Packaging: Reel - TR
Type: Temperature Sensor
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC TEMP MONITOR 8-MSOP
IC TEMP MONITOR 8-MSOP
IC TEMP MONITOR 8-MSOP
IC TEMP MONITOR 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-ADT7421ARMZ-RL7 | ADT7421ARMZ-RL7-ND | 198869-ADT7421ARMZ-RL7 | ADT7421ARMZ-RL7 | ADT7421ARMZ-RL7 | ADT7421ARMZ-RL7 | ADT7421ARMZ-RL7 |
| Product Name | MSOP Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - ADT7421ARMZ-RL7 | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; Temperature Sensor | Sensor Interface | Sensor Interface | Storage Interface |